Legrand - Pass & Seymour Occupancy Sensor/Switch RW500B-ICC4

Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet
Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW500B-ICC4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Occupancy Sensor/Switch
RW500B-ICC4
Occupancy Sensor/Switch RW500B-ICC4
https://www.legrand. us/search.aspx?q=occ upancy sensor

https://www.legrand.us/search.aspx?q=occupancy sensor

Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Proximity Sensors
Product Number RW500B-ICC4
Product Name Occupancy Sensor/Switch
Height 2.63 inch (66.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000004876-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details