Wiremold Co. (The) Suppresser, Surge; 8; 15 ft.; 1; Rack Mount; Telephone and communication lines R8BZ-15.

Description
Features: Designed to Fit All Standard 19" Cabinets, Carts and Racks Matte Black Steel Housing 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug Resettable Circuit Breaker Surge Protection LED Indicator 1.5" Receptacle Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current
Description
Features: Designed to Fit All Standard 19" Cabinets, Carts and Racks Matte Black Steel Housing 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug Resettable Circuit Breaker Surge Protection LED Indicator 1.5" Receptacle Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current

Suppliers

Company
Product
Description
Supplier Links
Suppresser, Surge; 8; 15 ft.; 1; Rack Mount; Telephone and communication lines - 70091752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Suppresser, Surge; 8; 15 ft.; 1; Rack Mount; Telephone and communication lines
70091752
Suppresser, Surge; 8; 15 ft.; 1; Rack Mount; Telephone and communication lines 70091752
Features: Designed to Fit All Standard 19" Cabinets, Carts and Racks Matte Black Steel Housing 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug Resettable Circuit Breaker Surge Protection LED Indicator 1.5" Receptacle Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current

Features:

  • Designed to Fit All Standard 19" Cabinets, Carts and Racks
  • Matte Black Steel Housing
  • 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug
  • 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug
  • Resettable Circuit Breaker
  • Surge Protection
  • LED Indicator
  • 1.5" Receptacle Center to Center
  • Dimensions: 19" W × 1.75" H × 2.75" D
  • 1.25" Mounting Centers
  • R8 Series Is UL Recognized and CuL Recognized
  • Five-Year Product Warranty
  • 330 V Surge Clamping Voltage
  • 13,000 A Maximum Surge Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091752
Product Name Suppresser, Surge; 8; 15 ft.; 1; Rack Mount; Telephone and communication lines
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H70D124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details
Surge Suppressor; ISOBAR; Rackmount; 15A; 1280Joules; 12outlets; 15ft cord - 70101773 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details