Legrand Extension Leads & Cable Reels R610

Description
Wiremold R610 Extension Lead
Request a Quote Datasheet
Description
Wiremold R610 Extension Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Leads & Cable Reels - 8361586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Leads & Cable Reels
8361586
Extension Leads & Cable Reels 8361586
Wiremold R610 Extension Lead

Wiremold R610 Extension Lead

Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F2899 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F2899
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F2899
POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. - 70091755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft.
70091755
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. 70091755
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips Power Strips
Product Number 8361586 95F2899 70091755
Product Name Extension Leads & Cable Reels Power Outlet Strip; No. Of Outlets Legrand Wiremold Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft.
Voltage 120 v
Number of Outlets 6 6 6
Outlets Nema 5-15r
Protection Transient Voltage Surge Suppression
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588H12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details