Wiremold Co. (The) Surge Protector, 6 Outlets, 56Ka, 120V; No. Of Outlets Legrand Wiremold R5S-15

Description
SURGE PROTECTOR, 6 OUTLETS, 56KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:56kA; Energy Rating:- RoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 56KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:56kA; Energy Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 56Ka, 120V; No. Of Outlets Legrand Wiremold - 52F9664 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 56Ka, 120V; No. Of Outlets Legrand Wiremold
52F9664
Surge Protector, 6 Outlets, 56Ka, 120V; No. Of Outlets Legrand Wiremold 52F9664
SURGE PROTECTOR, 6 OUTLETS, 56KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:56kA; Energy Rating:- RoHS Compliant: No

SURGE PROTECTOR, 6 OUTLETS, 56KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:56kA; Energy Rating:- RoHS Compliant: No

Supplier's Site Datasheet
Protector, Surge; 6; Rear; Telephone and communication lines - 70091748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Protector, Surge; 6; Rear; Telephone and communication lines
70091748
Protector, Surge; 6; Rear; Telephone and communication lines 70091748
Features: All Lines Are Protected — Provides Surge, Noise and Thermal Protection on All Three Modes: L-N, L-G, N-G 330 V UL 1449 Clamping Level Provides Outstanding Protection Against Harmful Surges Space Saving — Compact 1U Design Takes Up Minimum Space Includes LED Protection Indicator to Show Status of the Unit 6 Outlets — 1.250" C to C Receptacles Includes Resettable Circuit Breaker — Provides Overload Protection Lifetime Warranty UL and cUL Recognized to UL 1449 2nd Edition Standards

Features:

  • All Lines Are Protected — Provides Surge, Noise and Thermal Protection on All Three Modes: L-N, L-G, N-G
  • 330 V UL 1449 Clamping Level Provides Outstanding Protection Against Harmful Surges
  • Space Saving — Compact 1U Design Takes Up Minimum Space
  • Includes LED Protection Indicator to Show Status of the Unit
  • 6 Outlets — 1.250" C to C Receptacles
  • Includes Resettable Circuit Breaker — Provides Overload Protection
  • Lifetime Warranty
  • UL and cUL Recognized to UL 1449 2nd Edition Standards
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 52F9664 70091748
Product Name Surge Protector, 6 Outlets, 56Ka, 120V; No. Of Outlets Legrand Wiremold Protector, Surge; 6; Rear; Telephone and communication lines
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H48F116 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 16
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 7685396 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details