Legrand Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold R5BZX

Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold - 27C3544 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
27C3544
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold 27C3544
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No

SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 27C3544
Product Name Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details