Wiremold Co. (The) Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold R5BZ

Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold - 52F9665 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
52F9665
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold 52F9665
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No

SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No

Supplier's Site Datasheet
Protector, Surge; 6; 6 in.; Rack Mount;Telephone and communication lines - 70091742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Protector, Surge; 6; 6 in.; Rack Mount;Telephone and communication lines
70091742
Protector, Surge; 6; 6 in.; Rack Mount;Telephone and communication lines 70091742
Features: Designed to Fit All Standard 19" Cabinets, Carts and Racks Matte Black Steel Housing 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug Resettable Circuit Breaker Surge Protection LED Indicator 1.5" Receptacle Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current

Features:

  • Designed to Fit All Standard 19" Cabinets, Carts and Racks
  • Matte Black Steel Housing
  • 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug
  • 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug
  • Resettable Circuit Breaker
  • Surge Protection
  • LED Indicator
  • 1.5" Receptacle Center to Center
  • Dimensions: 19" W × 1.75" H × 2.75" D
  • 1.25" Mounting Centers
  • R8 Series Is UL Recognized and CuL Recognized
  • Five-Year Product Warranty
  • 330 V Surge Clamping Voltage
  • 13,000 A Maximum Surge Current
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 52F9665 70091742
Product Name Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold Protector, Surge; 6; 6 in.; Rack Mount;Telephone and communication lines
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T6A1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details