Legrand - Pass & Seymour Duplex/Single Receptacle PT26352SCCTGRY

Description
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
Description
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Duplex/Single Receptacle
PT26352SCCTGRY
Duplex/Single Receptacle PT26352SCCTGRY
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
  • HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CUL APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PT26352SCCTGRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208224-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Danish Black 13A/250VAC Socket - 88052030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Box Inlet - G51S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers