Interpower 15A/250V North American Screw Mount Receptacle 88282100

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Oskaloosa, IA, United States
15A/250V North American Screw Mount Receptacle
88282100
15A/250V North American Screw Mount Receptacle 88282100
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 6-15

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88282100
Product Name 15A/250V North American Screw Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
NEMA 6-20 Single Receptacle - 88030620 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
NEMA L6-20 Flanged Outlet - 88030530 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
View Details
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details