TE Connectivity Rocker Switches 1-1571986-1

Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage Range (VAC) : 250 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage Range (VAC) : 250 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1-1571986-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1-1571986-1
Rocker Switches 1-1571986-1
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage Range (VAC) : 250 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 10.62 x 17.96 MM  [.418 x .707 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 2
  • Operating Voltage Range (VAC) : 250
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Printed Circuit
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 450-1518-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1518-ND
Rocker Switches 450-1518-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker & Toggle Switches - 1-1571986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1-1571986-1
Rocker & Toggle Switches 1-1571986-1
SGL POLE,ROCKER

SGL POLE,ROCKER

Buy Now
Switches - Rocker Switches 1-1571986-1
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1-1571986-1 450-1518-ND 1-1571986-1 1-1571986-1
Product Name Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Printed Circuit Straight PC Pins PC Pin
Standards / Compliances RoHS
Current Rating 2 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 2-1634200-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
Terminal Type Quick Connect
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Rocker Switches - 450-1024-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details