TE Connectivity Toggle Switch 164EL11

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SWITCH OPERATION:(ON)-(OFF) , CONTACT CONFIGURATION:DPST-1 NO, SPST-NC, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:24V, CONTACT CURRENT MAX:5A, SWITCH TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SWITCH OPERATION:(ON)-(OFF) , CONTACT CONFIGURATION:DPST-1 NO, SPST-NC, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:24V, CONTACT CURRENT MAX:5A, SWITCH TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 19132421 - Radwell International
Willingboro, NJ, United States
Toggle Switch
19132421
Toggle Switch 19132421
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SWITCH OPERATION:(ON)-(OFF) , CONTACT CONFIGURATION:DPST-1 NO, SPST-NC, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:24V, CONTACT CURRENT MAX:5A, SWITCH TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SWITCH OPERATION:(ON)-(OFF), CONTACT CONFIGURATION:DPST-1NO, SPST-NC, CONTACT VOLTAGE AC NOM:250V, CONTACT VOLTAGE DC NOM:24V, CONTACT CURRENT MAX:5A, SWITCH TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Toggle Switches
Product Number 19132421
Product Name Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493803-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details