DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
OPERATING TEMPERATURE -35 TO 66 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
OPERATING TEMPERATURE -35 TO 66 DEG C
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
OPERATING TEMPERATURE -35 TO 66 DEG C
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H