Suzhou Ele Mfg Co., Ltd. 20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade 2010W

Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010W - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade
2010W
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade 2010W
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.

  • High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
  • Back wire ground clamp for fast and secure wiring. |
  • Self-grounding clip assures positive ground. |
  • Push-in quick back wring holes allow faster, easier installation. |
  • Heavy-duty compact design for easier installation and long-lasting performance. |
  • All four contact screws and the ground screw are backed-out. |
  • Self-grounding clip assures positive ground. |
  • Wrap-around galvanized steel straps. |
  • Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
  • Compact body design allows for adequate wiring room in the wallbox. |
  • Heavy interior walls provide additional support to ensure contact retention. |
  • One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2010W
Product Name 20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade
Device Type Receptacle
Configuration Duplex
Applications Commercial
Mounting Style Wall / Box
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
3-Prong Straight Plug for Travel Trailer, 30 Amp 120 Volt - STT30P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details