Interpower IEC 60320 C24 Snap-in Power Inlet 83030570

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2/3.5mm Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individual approval documents for temperature ratings.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2/3.5mm Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individual approval documents for temperature ratings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Oskaloosa, IA, United States
IEC 60320 C24 Snap-in Power Inlet
83030570
IEC 60320 C24 Snap-in Power Inlet 83030570
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2/3.5mm Terminal Material: Nickel-plated brass Sheet Style: C24 Mounting Style: Snap-in Panel Thickness: 3mm/11 gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individual approval documents for temperature ratings.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC*

Flammability Rating: UL 94 V-0

Class: II

Quick Disconnects: 0

Solder Tabs: 2/3.5mm

Terminal Material: Nickel-plated brass

Sheet Style: C24

Mounting Style: Snap-in

Panel Thickness: 3mm/11 gauge

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individual approval documents for temperature ratings.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030570
Product Name IEC 60320 C24 Snap-in Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C16 Screw-Mount Inlet - 83030210 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Four Position Accessory Power Module - 83020131 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Three Function Double Fuse Power Entry Module - 83543060 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details