Legrand - Pass & Seymour Straight Blade Plug PS5766-X

Description
NYLON MATERIAL YELLOW COLOR 7-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 7-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5766-X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5766-X
Straight Blade Plug PS5766-X
NYLON MATERIAL YELLOW COLOR 7-15P CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • NYLON MATERIAL
  • YELLOW COLOR
  • 7-15P CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5766-X
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Plug - S52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Smart Outdoor Plugs - PQR10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details