Interpower IEC 60320 C14 Screw Mount Power Inlet 83030110

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 @ 3.5mm Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 @ 3.5mm Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Oskaloosa, IA, United States
IEC 60320 C14 Screw Mount Power Inlet
83030110
IEC 60320 C14 Screw Mount Power Inlet 83030110
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 @ 3.5mm Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3 @ 3.5mm

Terminal Material: Nickel-plated brass

Sheet Style: C14

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030110
Product Name IEC 60320 C14 Screw Mount Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15 Hospital Grade Plug - 88030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
13A/250V White UK/Ireland Data Circuit Wall Outlet - 88010460 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; BS 1363
Standards / Certifications BS 1363
View Details
IEC 60320 Sheet J Snap-In Power Outlet; White - 83031230 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details