Legrand Suppressors, Outlet; No. Of Outlets Legrand Wiremold PR610

Description
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Legrand Wiremold - 92F8690 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Legrand Wiremold
92F8690
Suppressors, Outlet; No. Of Outlets Legrand Wiremold 92F8690
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No

SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 92F8690
Product Name Suppressors, Outlet; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H4B1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6894 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 20.0 amps
View Details