SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE
POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HEAVY DUTY, SPECIFICATION GRADE
UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE
POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HEAVY DUTY, SPECIFICATION GRADE
UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE
POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HEAVY DUTY, SPECIFICATION GRADE
UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE
POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HEAVY DUTY, SPECIFICATION GRADE
UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H