RS Components, Ltd.
Wall Boxes
1896594
Description
RS PRO ST5 520 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST5 520 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896594 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details