Legrand Suppressors, Outlet; No. Of Outlets Legrand Wiremold M6S-15

Description
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Legrand Wiremold - 95F1256 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Legrand Wiremold
95F1256
Suppressors, Outlet; No. Of Outlets Legrand Wiremold 95F1256
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No

SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1256
Product Name Suppressors, Outlet; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H70C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685330 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
Power Socket 3 outlets Grommet - OME005.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details