Legrand Suppressors, Outlet; No. Of Outlets Legrand Wiremold M5S

Description
SUPPRESSORS, OUTLET; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Legrand Wiremold - 52F9659 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Legrand Wiremold
52F9659
Suppressors, Outlet; No. Of Outlets Legrand Wiremold 52F9659
SUPPRESSORS, OUTLET; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No

SUPPRESSORS, OUTLET; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 52F9659
Product Name Suppressors, Outlet; No. Of Outlets Legrand Wiremold
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587T10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Surge Suppressor; 12; Sheet Metal; 20 A; 120 V; 50/60 Hz; AC Power Cord - 70101774 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details