SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
BLUE COLOR
L21-20R CONFIGURATION
5 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
120/208 VAC 3-PHASE VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
BLUE COLOR
L21-20R CONFIGURATION
5 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
120/208 VAC 3-PHASE VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
BLUE COLOR
L21-20R CONFIGURATION
5 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
120/208 VAC 3-PHASE VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
SINGLE LOCKING TYPE
NYLON (BODY/FACE) MATERIAL
BLUE COLOR
L21-20R CONFIGURATION
5 WIRE(S)
UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL
120/208 VAC 3-PHASE VOLTAGE RATING
STRAP, SCREW MOUNTING
20 AMPERE CURRENT RATING
GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H