TE Connectivity Rectangular Power Connectors 1604062-2

Description
Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Dimensions Accepts Wire Insulation Diameter Range : 18 MM  [.7 INCH ] Height : 23.39 MM  [1.112 INCH ] Length : 82.6 MM  [3.25 INCH ] Width : 27.16 MM  [1.06 INCH ] Wire Size (MMSQ) : 21 - 60 Wire Size (AWG) : 4 - 0 Wire Size (CMA) : 41444 - 118412 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Black Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Dimensions Accepts Wire Insulation Diameter Range : 18 MM  [.7 INCH ] Height : 23.39 MM  [1.112 INCH ] Length : 82.6 MM  [3.25 INCH ] Width : 27.16 MM  [1.06 INCH ] Wire Size (MMSQ) : 21 - 60 Wire Size (AWG) : 4 - 0 Wire Size (CMA) : 41444 - 118412 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Black Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1604062-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1604062-2
Rectangular Power Connectors 1604062-2
Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Dimensions Accepts Wire Insulation Diameter Range : 18 MM  [.7 INCH ] Height : 23.39 MM  [1.112 INCH ] Length : 82.6 MM  [3.25 INCH ] Width : 27.16 MM  [1.06 INCH ] Wire Size (MMSQ) : 21 - 60 Wire Size (AWG) : 4 - 0 Wire Size (CMA) : 41444 - 118412 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Black Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without

Dimensions


  • Accepts Wire Insulation Diameter Range : 18 MM  [.7 INCH ]
  • Height : 23.39 MM  [1.112 INCH ]
  • Length : 82.6 MM  [3.25 INCH ]
  • Width : 27.16 MM  [1.06 INCH ]
  • Wire Size (MMSQ) : 21 - 60
  • Wire Size (AWG) : 4 - 0
  • Wire Size (CMA) : 41444 - 118412

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Color : Black
  • Housing Material : Polycarbonate

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
  • Wire Type : Stranded
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now
Power to the Board - 1604062-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
1604062-2
Power to the Board 1604062-2
Power to the Board HOUSING SUB-ASSY 180A BLACK

Power to the Board HOUSING SUB-ASSY 180A BLACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1604062-2 1604062-2
Product Name Rectangular Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206137-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-796387-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Modules - 1-1609117-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Circular Power Connectors - 206036-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details