Legrand - Pass & Seymour Connector, Power Entry, Rcpt, 480V 30A; Connector Type Legrand Pass & Seymour L16-30C

Description
CONNECTOR, POWER ENTRY, RCPT, 480V 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: NA
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 480V 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 480V 30A; Connector Type Legrand Pass & Seymour - 14C7765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 480V 30A; Connector Type Legrand Pass & Seymour
14C7765
Connector, Power Entry, Rcpt, 480V 30A; Connector Type Legrand Pass & Seymour 14C7765
CONNECTOR, POWER ENTRY, RCPT, 480V 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: NA

CONNECTOR, POWER ENTRY, RCPT, 480V 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C7765
Product Name Connector, Power Entry, Rcpt, 480V 30A; Connector Type Legrand Pass & Seymour
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485P-P1R5-MN5R1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
View Details
2 suppliers
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details