Wiremold Co. (The) Power Strip, 6 foot cord, 9 outlets L10320

Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 foot cord, 9 outlets - 70091760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, 6 foot cord, 9 outlets
70091760
Power Strip, 6 foot cord, 9 outlets 70091760
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components.
Features:

  • Maximum Rating of 15 A, 120 V
  • Built-In Circuit Breakers
  • Aluminum Silver Gray Housing
  • Snap-On, Adjustable Mounting Clips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091760
Product Name Power Strip, 6 foot cord, 9 outlets
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1586H12B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Surge Suppressor; 4; 1440 W; 120 V; 4 NEMA 5-15R Output Receptacles; 15 - 70101460 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 4
Current 15.0 amps
View Details