Wiremold Co. (The) Power Strip, 4 Outlets, 6 ft. cord L10316

Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 4 Outlets, 6 ft. cord - 70091766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, 4 Outlets, 6 ft. cord
70091766
Power Strip, 4 Outlets, 6 ft. cord 70091766
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components.
Features:

  • Maximum Rating of 15 A, 120 V
  • Built-In Circuit Breakers
  • Aluminum Silver Gray Housing
  • Snap-On, Adjustable Mounting Clips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091766
Product Name Power Strip, 4 Outlets, 6 ft. cord
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6C1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details