Wiremold Co. (The) Power Strip, Mounting Ears, Circuit Breaker, 6 Outlets, 6 ft. cord L10309

Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Power Strip, Mounting Ears, Circuit Breaker, 6 Outlets, 6 ft. cord
70091724
Power Strip, Mounting Ears, Circuit Breaker, 6 Outlets, 6 ft. cord 70091724
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components.
Features:

  • Maximum Rating of 15 A, 120 V
  • Built-In Circuit Breakers
  • Aluminum Silver Gray Housing
  • Snap-On, Adjustable Mounting Clips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091724
Product Name Power Strip, Mounting Ears, Circuit Breaker, 6 Outlets, 6 ft. cord
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2494592 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582T6C1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
24-Outlet Vertical Power Strip, 120V, 20A, L5-20P, 15-ft. Cord, 72 in. - PS7224-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details