Wiremold Co. (The) Powerstrip; 6 Outlets (Front); Rack Mount; 20A; 120VAC; Len: 19"; 6' Cord; Steel J60BOB20

Description
Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset with 20 Amp Plug Two-Year Warranty 1.25" Receptacle Center to Center UL and cUL Recognized Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers
Description
Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset with 20 Amp Plug Two-Year Warranty 1.25" Receptacle Center to Center UL and cUL Recognized Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers

Suppliers

Company
Product
Description
Supplier Links
Powerstrip; 6 Outlets (Front); Rack Mount; 20A; 120VAC; Len: 19
Fort Worth, TX, USA
Powerstrip; 6 Outlets (Front); Rack Mount; 20A; 120VAC; Len: 19"; 6' Cord; Steel
70091712
Powerstrip; 6 Outlets (Front); Rack Mount; 20A; 120VAC; Len: 19"; 6' Cord; Steel 70091712
Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset with 20 Amp Plug Two-Year Warranty 1.25" Receptacle Center to Center UL and cUL Recognized Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers

Features:

  • J06BOB20X-AM Has a Digital Ammeter
  • Units Available with NEMA L5-20P Locking Plug
  • Designed to Fit Standard 19" Cabinets, Carts and Racks
  • 20 Amp, 120 Volts
  • 1.5" Receptacle Center to Center
  • Resettable Overload Circuit Breaker
  • Steel Housing with Matte Black Anodized Finish
  • 12/3 SJT Cordset with 20 Amp Plug
  • Two-Year Warranty
  • 1.25" Receptacle Center to Center
  • UL and cUL Recognized
  • Dimensions: 19" W × 1.75" H × 2.75" D
  • 1.25" Mounting Centers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091712
Product Name Powerstrip; 6 Outlets (Front); Rack Mount; 20A; 120VAC; Len: 19"; 6' Cord; Steel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H11A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details