Wiremold Co. (The) Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold J08B0B

Description
POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Product Range:Plug-In Outlet Center Series; Body Color:Black RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Product Range:Plug-In Outlet Center Series; Body Color:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold - 27C4007 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold
27C4007
Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold 27C4007
POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Product Range:Plug-In Outlet Center Series; Body Color:Black RoHS Compliant: No

POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Product Range:Plug-In Outlet Center Series; Body Color:Black RoHS Compliant: No

Supplier's Site Datasheet
Strip, Power; 8; 6 ft.; NEMA 5-15P; 1; 15 A; Rack Mount - 70091753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 8; 6 ft.; NEMA 5-15P; 1; 15 A; Rack Mount
70091753
Strip, Power; 8; 6 ft.; NEMA 5-15P; 1; 15 A; Rack Mount 70091753
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Features:

  • Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts
  • Rugged, Durable Aluminum Housing
  • Standard Black Matte Finish with Black Cord
  • Rack Mountable with Complete Mounting Hardware and Installation Instructions Included
  • Lighted On/Off Switch to Control
  • Resettable Circuit Breaker Provides Overload Protection
  • Two-Year Warranty
  • UL and cUL Recognized to UL1363 Standards
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 27C4007 70091753
Product Name Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold Strip, Power; 8; 6 ft.; NEMA 5-15P; 1; 15 A; Rack Mount
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1583T12A1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-15P, Metal Housing - TLM615NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers