Wiremold Co. (The) Strip, Power; 6; 6 in.; Plug-In; 1; 20 A; Rack Mount J06BOB20X

Description
Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset with 20 Amp Plug Two-Year Warranty 1.25" Receptacle Center to Center UL and cUL Recognized Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers
Description
Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset with 20 Amp Plug Two-Year Warranty 1.25" Receptacle Center to Center UL and cUL Recognized Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 6; 6 in.; Plug-In; 1; 20 A; Rack Mount - 70091710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 6; 6 in.; Plug-In; 1; 20 A; Rack Mount
70091710
Strip, Power; 6; 6 in.; Plug-In; 1; 20 A; Rack Mount 70091710
Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset with 20 Amp Plug Two-Year Warranty 1.25" Receptacle Center to Center UL and cUL Recognized Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers

Features:

  • J06BOB20X-AM Has a Digital Ammeter
  • Units Available with NEMA L5-20P Locking Plug
  • Designed to Fit Standard 19" Cabinets, Carts and Racks
  • 20 Amp, 120 Volts
  • 1.5" Receptacle Center to Center
  • Resettable Overload Circuit Breaker
  • Steel Housing with Matte Black Anodized Finish
  • 12/3 SJT Cordset with 20 Amp Plug
  • Two-Year Warranty
  • 1.25" Receptacle Center to Center
  • UL and cUL Recognized
  • Dimensions: 19" W × 1.75" H × 2.75" D
  • 1.25" Mounting Centers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091710
Product Name Strip, Power; 6; 6 in.; Plug-In; 1; 20 A; Rack Mount
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H6C1BKRFAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers - TLM626NS - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details
3 suppliers