Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold J06B2BX

Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 66F9402 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
66F9402
Power Outlet Strip; No. Of Outlets Legrand Wiremold 66F9402
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 66F9402
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details