Legrand - Pass & Seymour Locking Device Receptacle IGL530-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL530-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
IGL530-R
Locking Device Receptacle IGL530-R
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IGL530-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
NEMA L6-20 Receptacle - 88031081 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
View Details
Circular Power Connectors - 1-207369-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC Socket-Outlet 400 VDC, Snap-in Mounting, Front Side, Quick-connect or PCB Terminals - GS21 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details