SCHURTER Inc IEC Socket-Outlet 400 VDC, Snap-in Mounting, Front Side, Quick-connect or PCB Terminals GS21

Description
Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under load up to 2.6 kW Ideal for compact PDU applications with an operating temperature up to 105 °C Compatible with cord retention system Other versions on request Other panel thickness Other terminals Color coding in grey or white
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under load up to 2.6 kW Ideal for compact PDU applications with an operating temperature up to 105 °C Compatible with cord retention system Other versions on request Other panel thickness Other terminals Color coding in grey or white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Socket-Outlet 400 VDC, Snap-in Mounting, Front Side, Quick-connect or PCB Terminals - GS21 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Socket-Outlet 400 VDC, Snap-in Mounting, Front Side, Quick-connect or PCB Terminals
GS21
IEC Socket-Outlet 400 VDC, Snap-in Mounting, Front Side, Quick-connect or PCB Terminals GS21
Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under load up to 2.6 kW Ideal for compact PDU applications with an operating temperature up to 105 °C Compatible with cord retention system Other versions on request Other panel thickness Other terminals Color coding in grey or white

Description

  • Panel mount: Snap-in version front side
  • Socket-Outlet,, Protection class I
  • Quick Connect / PCB Terminals

Unique Selling Proposition

  • Standard form acc. to IEC TS 62735-1
  • Hot plug rated for disconnecting under load up to 2.6 kW
  • Ideal for compact PDU applications with an operating temperature up to 105 °C
  • Compatible with cord retention system

Other versions on request

  • Other panel thickness
  • Other terminals
  • Color coding in grey or white
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number GS21
Product Name IEC Socket-Outlet 400 VDC, Snap-in Mounting, Front Side, Quick-connect or PCB Terminals
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types PCB; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.15 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-277-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6767-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 3-110-015 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details