Legrand - Pass & Seymour Occupancy Sensor/Switch CS1200

Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet
Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CS1200 - Legrand - Pass & Seymour
Syracuse, NY, USA
Occupancy Sensor/Switch
CS1200
Occupancy Sensor/Switch CS1200
https://www.legrand. us/search.aspx?q=occ upancy sensor

https://www.legrand.us/search.aspx?q=occupancy sensor

Supplier's Site Datasheet
Photoelectric - 10808271 - Radwell International
Willingboro, NJ, United States
Photoelectric
10808271
Photoelectric 10808271
PIR CEILING SENSOR, 1200 SF, 24VDC, PASSIVE INFRARED, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY

PIR CEILING SENSOR, 1200 SF, 24VDC, PASSIVE INFRARED, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number CS1200 10808271
Product Name Occupancy Sensor/Switch Photoelectric
Diameter 3.3 inch (83.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093502 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details