Legrand Suppressors; No. Of Outlets Legrand Wiremold 7712BCS

Description
SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:CabinetMate Series RoHS Compliant: No
Datasheet
Description
SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:CabinetMate Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Legrand Wiremold - 05C4105 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Legrand Wiremold
05C4105
Suppressors; No. Of Outlets Legrand Wiremold 05C4105
SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:CabinetMate Series RoHS Compliant: No

SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:CabinetMate Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 05C4105
Product Name Suppressors; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585T8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6895 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 15.0 amps
View Details