Legrand Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold 7011ULBC20R

Description
POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold - 30C8959 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold
30C8959
Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold 30C8959
POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 30C8959
Product Name Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold
Number of Outlets 11
Unlock Full Specs
to access all available technical data

Similar Products

North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1589H4D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 4
Current 20.0 amps
View Details
Long Power Distribution Strip - 50002-XX001-020 - Interact Power, Inc.
Specs
Voltage 115V; 120 VAC
Frequency 50Hz; 60Hz
Phase Single
View Details