SUPPRESSORS; No. of Outlets:11Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:CabinetMate Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 05C4103 |
| Product Name | Suppressors; No. Of Outlets Legrand Wiremold |
| Number of Outlets | 11 |