OTTO Controls T3 Miniature, MIL-Qualified and Commercial Toggle Switches T3

Description
These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact pressure and superior wiping action of the OTTO design makes the T3 series an excellent choice for switching loads from logic level up to 5 amps. Choose sealed one or two pole circuitry, 15/32-32 sealed or 1/4-40 unsealed bushing construction, momentary and/or maintained operation. The 15/32-32 bushing model is also available with lever lockout toggle feature or thumb button actuators. Molded-in terminals seal the contacts against moisture and solder flux wicking. The front-panel side of 15/32-32 bushing models are sealed against water and other liquids per MIL-DTL-83731. In addition to the single turret solder terminal specified in MIL-DTL-83731, we also offer two different lengths of pins for printed circuit soldering. Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer.
Request a Quote
Description
These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact pressure and superior wiping action of the OTTO design makes the T3 series an excellent choice for switching loads from logic level up to 5 amps. Choose sealed one or two pole circuitry, 15/32-32 sealed or 1/4-40 unsealed bushing construction, momentary and/or maintained operation. The 15/32-32 bushing model is also available with lever lockout toggle feature or thumb button actuators. Molded-in terminals seal the contacts against moisture and solder flux wicking. The front-panel side of 15/32-32 bushing models are sealed against water and other liquids per MIL-DTL-83731. In addition to the single turret solder terminal specified in MIL-DTL-83731, we also offer two different lengths of pins for printed circuit soldering. Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Carpentersville, IL, United States
T3 Miniature, MIL-Qualified and Commercial Toggle Switches
T3
T3 Miniature, MIL-Qualified and Commercial Toggle Switches T3
These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact pressure and superior wiping action of the OTTO design makes the T3 series an excellent choice for switching loads from logic level up to 5 amps. Choose sealed one or two pole circuitry, 15/32-32 sealed or 1/4-40 unsealed bushing construction, momentary and/or maintained operation. The 15/32-32 bushing model is also available with lever lockout toggle feature or thumb button actuators. Molded-in terminals seal the contacts against moisture and solder flux wicking. The front-panel side of 15/32-32 bushing models are sealed against water and other liquids per MIL-DTL-83731. In addition to the single turret solder terminal specified in MIL-DTL-83731, we also offer two different lengths of pins for printed circuit soldering. Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer.

These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design.

High contact pressure and superior wiping action of the OTTO design makes the T3 series an excellent choice for switching loads from logic level up to 5 amps. Choose sealed one or two pole circuitry, 15/32-32 sealed or 1/4-40 unsealed bushing construction, momentary and/or maintained operation. The 15/32-32 bushing model is also available with lever lockout toggle feature or thumb button actuators.

Molded-in terminals seal the contacts against moisture and solder flux wicking. The front-panel side of 15/32-32 bushing models are sealed against water and other liquids per MIL-DTL-83731. In addition to the single turret solder terminal specified in MIL-DTL-83731, we also offer two different lengths of pins for printed circuit soldering.

Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Toggle Switches
Product Number T3
Product Name T3 Miniature, MIL-Qualified and Commercial Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details