TE Connectivity Toggle Switches 1437563-9

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 14.4 MM  [.567 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Locking Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 14.4 MM  [.567 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Locking Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1437563-9 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1437563-9
Toggle Switches 1437563-9
Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 14.4 MM  [.567 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Locking Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On Off On

Contact Features


  • Contact Base Material : Gold
  • Switch Contact Plating Material : Silver
  • Toggle Switch Contact Current Rating (AMP) : 3

Dimensions


  • Toggle Length : 14.4 MM  [.567 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VAC) : 125
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Panel

Other


  • Comment : Each switch is provided with a disposable boot used only during cleaning operation.

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Locking
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 1437563-9
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Wire Lugs
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1825222-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 2493803-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details