Wiremold Co. (The) Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs 63010

Description
Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs
Description
Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs

Suppliers

Company
Product
Description
Supplier Links
Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs - 70091721 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs
70091721
Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs 70091721
Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs

Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091721
Product Name Surge strip, 6 outlets, 33 in. cord, 140 joules, 18.7 lbs
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852T6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685349 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details