Legrand Heavy-Duty Spec Grade Receptacle 5862W

Description
Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt White FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. High strength nylon face. Internal screw-pressure-plate back and side wired to accept #14 and #10 AWG stranded or solid copper or copper-clad conductors. Eight back wire holes. Auto-ground clip assures positive ground.
Description
Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt White FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. High strength nylon face. Internal screw-pressure-plate back and side wired to accept #14 and #10 AWG stranded or solid copper or copper-clad conductors. Eight back wire holes. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Spec Grade Receptacle - 5862W - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Receptacle
5862W
Heavy-Duty Spec Grade Receptacle 5862W
Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt White FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. High strength nylon face. Internal screw-pressure-plate back and side wired to accept #14 and #10 AWG stranded or solid copper or copper-clad conductors. Eight back wire holes. Auto-ground clip assures positive ground.

Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt White

FEATURES

  • Heavy-duty, brass strap for added strength and ground conductivity.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Strap tabs wrap around face to prevent strap from separating from face and back body.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • High strength nylon face.
  • Internal screw-pressure-plate back and side wired to accept #14 and #10 AWG stranded or solid copper or copper-clad conductors.
  • Eight back wire holes.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 5862W
Product Name Heavy-Duty Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Screw Mount Power Inlet - 83011500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Industrial Power Connectors - 1365694 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Termination Types Quick connect
View Details