Legrand - Pass & Seymour Straight Blade Power Plug 5741-AN

Description
ANGLED TYPE YELLOW COLOR 15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED TYPE YELLOW COLOR 15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5741-AN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
5741-AN
Straight Blade Power Plug 5741-AN
ANGLED TYPE YELLOW COLOR 15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED TYPE
  • YELLOW COLOR
  • 15-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • DIAMETER 1.77 INCH
  • OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5741-AN
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IEC 60320 C14 Universal Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers