Legrand - Pass & Seymour Pin and Sleeve Plug 53853

Description
STRAIGHT TYPE RUBBER MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
STRAIGHT TYPE RUBBER MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53853 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Plug
53853
Pin and Sleeve Plug 53853
STRAIGHT TYPE RUBBER MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
  • STRAIGHT TYPE
  • RUBBER MATERIAL
  • 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING - 50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53853
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Cable End Caps - 004019N001 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers