Legrand - Pass & Seymour Duplex/Single Receptacle 5351-CC8

Description
SINGLE TYPE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1.08 INCH D X 3.28 INCH H PACKAGING TYPE CUT CASE
Datasheet
Description
SINGLE TYPE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1.08 INCH D X 3.28 INCH H PACKAGING TYPE CUT CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5351-CC8 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5351-CC8
Duplex/Single Receptacle 5351-CC8
SINGLE TYPE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1.08 INCH D X 3.28 INCH H PACKAGING TYPE CUT CASE
  • SINGLE TYPE
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.32 INCH W X 1.08 INCH D X 3.28 INCH H
  • PACKAGING TYPE CUT CASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5351-CC8
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Australian socket in Clear NEMA 12/4,IP65 Housing - 88052160 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
IP67 Watertight Box Receptacle - D42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers