Legrand - Pass & Seymour Straight Blade Connector 4887-Y

Description
NYLON MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 TO 0.6 INCH CORD SIZE
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 TO 0.6 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 4887-Y - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
4887-Y
Straight Blade Connector 4887-Y
NYLON MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 TO 0.6 INCH CORD SIZE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.25 TO 0.6 INCH CORD SIZE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 4887-Y
Product Name Straight Blade Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
 - 1-1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F32S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers