Altech Corp. IP67 Watertight 15° Angled Receptacle F32S18A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP67 Watertight 15° Angled Receptacle, part number F32S18A, is designed for industrial applications requiring robust electrical connections. It is constructed from polyamide 6 material, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The receptacle operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and features excellent anti-tracking properties. This receptacle is compliant with EN 60309 and IEC 60309 standards, ensuring safety and reliability in industrial environments. It includes a multi-ramp locking system for easy assembly and has clearly marked terminals for straightforward wiring. The design incorporates a grooved body for improved grip and an insulated cable clamp device, maximizing wiring space. The watertight rating (IP67) ensures protection against moisture ingress, making it suitable for demanding conditions.

Datasheet Summary
Powered by GS/AI

The IP67 Watertight 15° Angled Receptacle, part number F32S18A, is designed for industrial applications requiring robust electrical connections. It is constructed from polyamide 6 material, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The receptacle operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and features excellent anti-tracking properties. This receptacle is compliant with EN 60309 and IEC 60309 standards, ensuring safety and reliability in industrial environments. It includes a multi-ramp locking system for easy assembly and has clearly marked terminals for straightforward wiring. The design incorporates a grooved body for improved grip and an insulated cable clamp device, maximizing wiring space. The watertight rating (IP67) ensures protection against moisture ingress, making it suitable for demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
IP67 Watertight 15° Angled Receptacle - F32S18A - Altech Corp.
Flemington, NJ, USA
IP67 Watertight 15° Angled Receptacle
F32S18A
IP67 Watertight 15° Angled Receptacle F32S18A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - F32S18A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
F32S18A
AC Power Plugs & Receptacles F32S18A
AC Power Plugs & Receptacles RECPF,30A,2P/3W,4h,1 20V

AC Power Plugs & Receptacles RECPF,30A,2P/3W,4h,120V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number F32S18A F32S18A
Product Name IP67 Watertight 15° Angled Receptacle AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Plug
Configuration Single
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Plug - S54.55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Connector - K32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof 15° Angled Receptacle - F52S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers