Wiremold Co. (The) Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold 4810ULBD20R

Description
POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Description
POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 30C8955, features 10 NEMA 5-20R outlets and is rated for a maximum current of 20A at a supply voltage of 120V. It is equipped with a 15-foot cord and a NEMA 5-20P plug for easy connectivity. This outlet strip is suitable for various applications, including laboratories, workshops, and offices, providing a reliable power distribution solution. The product is UL and cUL Listed, ensuring compliance with safety standards. Its robust construction and user-ready design make it a practical choice for engineers seeking a dependable power outlet solution.

Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 30C8955, features 10 NEMA 5-20R outlets and is rated for a maximum current of 20A at a supply voltage of 120V. It is equipped with a 15-foot cord and a NEMA 5-20P plug for easy connectivity. This outlet strip is suitable for various applications, including laboratories, workshops, and offices, providing a reliable power distribution solution. The product is UL and cUL Listed, ensuring compliance with safety standards. Its robust construction and user-ready design make it a practical choice for engineers seeking a dependable power outlet solution.

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold - 30C8955 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold
30C8955
Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold 30C8955
POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

Supplier's Site Datasheet
Power Strip; 10; 15 ft.; Locking; 48 in.; 20 A; UL Listed - 70091681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 10; 15 ft.; Locking; 48 in.; 20 A; UL Listed
70091681
Power Strip; 10; 15 ft.; Locking; 48 in.; 20 A; UL Listed 70091681
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 30C8955 70091681
Product Name Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold Power Strip; 10; 15 ft.; Locking; 48 in.; 20 A; UL Listed
Number of Outlets 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Surge Suppressor; 7; 15 A; lt 1 ns; 12 ft.; 1 lbs.; UL Listed; 15 A; 120 VAC; - 70101722 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details
2 suppliers