Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1584B20

Description
Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps - VAC 1584B10 - Circuit Breaker 10 250 1584B15 - Circuit Breaker 15 125 1584B20 - Circuit Breaker 20 125
Request a Quote
Description
Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps - VAC 1584B10 - Circuit Breaker 10 250 1584B15 - Circuit Breaker 15 125 1584B20 - Circuit Breaker 20 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1584B20 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1584B20
PDUs and Outlet Strips 1584B20
Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps - VAC 1584B10 - Circuit Breaker 10 250 1584B15 - Circuit Breaker 15 125 1584B20 - Circuit Breaker 20 125

Features

  • Plastic construction
  • 0.25 x 0.032 inch tabs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Description - Amps - VAC
1584B10 - Circuit Breaker 10 250
1584B15 - Circuit Breaker 15 125
1584B20 - Circuit Breaker 20 125

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1584B20
Product Name PDUs and Outlet Strips
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T8E1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
PDUs and Outlet Strips - 1582T6B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1587H19D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584C6RP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details