Wiremold Co. (The) Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold 4810ULBC20R

Description
POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold - 30C8953 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold
30C8953
Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold 30C8953
POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

POWER OUTLET STRIP, 10 OUTLET, 20A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:6ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

Supplier's Site Datasheet
Power Strip; 20 A; Plug-In; 10 Outlets;48 In. Length; 6 Ft. Cord - 70091680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 20 A; Plug-In; 10 Outlets;48 In. Length; 6 Ft. Cord
70091680
Power Strip; 20 A; Plug-In; 10 Outlets;48 In. Length; 6 Ft. Cord 70091680
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 30C8953 70091680
Product Name Power Outlet Strip, 10 Outlet, 20A; No. Of Outlets Legrand Wiremold Power Strip; 20 A; Plug-In; 10 Outlets;48 In. Length; 6 Ft. Cord
Number of Outlets 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296286 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1589H70C124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details
Power Strip; 12; 20 A; 120; 50/60 Hz; 15 ft. (Input) - 70101779 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details