Wiremold Co. (The) Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 48 in.; 10 4810ULBC

Description
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug
Description
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Suppliers

Company
Product
Description
Supplier Links
Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 48 in.; 10 - 70091495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 48 in.; 10
70091495
Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 48 in.; 10 70091495
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091495
Product Name Power Strip; Aluminum; 15 A; Rack; 6/15ft.; Straight; 48 in.; 10
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T8E1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details