Legrand Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold 4810BDS20R

Description
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
Datasheet
Description
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold - 30C8952 - Newark, An Avnet Company
Chicago, IL, United States
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold
30C8952
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold 30C8952
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No

ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 30C8952
Product Name Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6927241 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type f - german schuko
Features On-Off Switch
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
16-Outlet Vertical Power Strip, 120V, 15A, NEMA 5-15P, 15 ft. Cord, 48 in., Black Housing - PS4816B - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details